Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-5MR-6A-18-B

Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-5MR-6A-18-B
MIN Size I (7/8") Male Receptacle MIN-5MR-6A-18-B
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5MR-6A-18-B
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Straight Receptacle - F41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers