Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-5MR-6-R

Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-5MR-6-R
MIN Size I (7/8") Male Receptacle MIN-5MR-6-R
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5MR-6-R
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030420 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F52S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers