Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-5MR-6-18-PG13.5-B

Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-5MR-6-18-PG13.5-B
MIN Size I (7/8") Male Receptacle MIN-5MR-6-18-PG13.5-B
MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 5 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5MR-6-18-PG13.5-B
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Residential Grade - 2004A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-E022 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details