Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-5MR-1A-PG13.5

Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-5MR-1A-PG13.5
MIN Size I (7/8") Male Receptacle MIN-5MR-1A-PG13.5
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5MR-1A-PG13.5
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F41S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details