MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Panel Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-5MR-1A-18-PM |
| Product Name | MIN Size I (7/8") Male Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |