Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-5MR-1A-18-PG13.5-B

Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-5MR-1A-18-PG13.5-B
MIN Size I (7/8") Male Receptacle MIN-5MR-1A-18-PG13.5-B
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5MR-1A-18-PG13.5-B
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030840 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Circular Power Connectors - 1-206934-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-1083-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers