Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-6A-N

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-6A-N
MIN Size I (7/8") Female Receptacle MIN-5FR-6A-N
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-6A-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IP44 Splashproof 15° Angled Receptacle - F52S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - CCM1103-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers