Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-6-18-N

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-6-18-N
MIN Size I (7/8") Female Receptacle MIN-5FR-6-18-N
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-6-18-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details