Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-6-18-M20

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, M20, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, M20, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-6-18-M20
MIN Size I (7/8") Female Receptacle MIN-5FR-6-18-M20
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, M20, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, M20, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-6-18-M20
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206852-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030850 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details