Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-3-SS

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-3-SS
MIN Size I (7/8") Female Receptacle MIN-5FR-3-SS
MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-3-SS
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Straight Receptacle - F31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details