Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-3-18-PG13.5-B

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-3-18-PG13.5-B
MIN Size I (7/8") Female Receptacle MIN-5FR-3-18-PG13.5-B
MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 5 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-3-18-PG13.5-B
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
20A/250V North American Snap-In Receptacle - 88254100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Angled Inlet - A42S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers