Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-1A-SS

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-1A-SS
MIN Size I (7/8") Female Receptacle MIN-5FR-1A-SS
MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-1A-SS
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details