MIN Size I, Cordset, 5 Pole, Female Right Angle, 6 Ft, 8A, Yellow, PVC, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MIN-5FP-6-R-SS |
| Product Name | MIN Size I (7/8") Female Cordset |
| Application | Instrumentation and Control |
| Product Type | MIN Cordset |
| Cable Shielding | No Shielding |