Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-4MR-6-PG13.5

Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 6 Ft, 16awg, 10A, PG13.5, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 6 Ft, 16awg, 10A, PG13.5, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-4MR-6-PG13.5
MIN Size I (7/8") Male Receptacle MIN-4MR-6-PG13.5
MIN Size I, Receptacle, 4 Pole, Male Straight, 6 Ft, 16awg, 10A, PG13.5, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Male Straight, 6 Ft, 16awg, 10A, PG13.5, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4MR-6-PG13.5
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers