Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-4MR-.5-22-PG11

Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 0.5 Ft, 22awg, 4A, PG11, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 0.5 Ft, 22awg, 4A, PG11, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-4MR-.5-22-PG11
MIN Size I (7/8") Male Receptacle MIN-4MR-.5-22-PG11
MIN Size I, Receptacle, 4 Pole, Male Straight, 0.5 Ft, 22awg, 4A, PG11, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Male Straight, 0.5 Ft, 22awg, 4A, PG11, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4MR-.5-22-PG11
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
ANSI Street Lighting Receptacles - 1-2213362-3 - TE Connectivity
Specs
Applications Residential
Voltage Rating 600 volts
Current Rating 15 amps
View Details