Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-4MR-3-18-SS

Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-4MR-3-18-SS
MIN Size I (7/8") Male Receptacle MIN-4MR-3-18-SS
MIN Size I, Receptacle, 4 Pole, Male Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 4 Pole, Male Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4MR-3-18-SS
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q478-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F41S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details