Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-4MR-1-PG11

Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, PG11, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, PG11, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-4MR-1-PG11
MIN Size I (7/8") Male Receptacle MIN-4MR-1-PG11
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, PG11, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, PG11, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4MR-1-PG11
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D41S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details