Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-4MR-1-M16

Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, M16, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-4MR-1-M16
MIN Size I (7/8") Male Receptacle MIN-4MR-1-M16
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, M16, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 16awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4MR-1-M16
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q478-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof 15° Angled Receptacle - F31S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1615D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details