Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-4MR-1-18-SS

Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-4MR-1-18-SS
MIN Size I (7/8") Male Receptacle MIN-4MR-1-18-SS
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4MR-1-18-SS
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details