Mencom Corporation MIN Size I (7/8") Male Cordset MIN-4MP-20

Description
MIN Size I, Cordset, 4 Pole, Male Straight, 20 Ft, 10A, Yellow, PVC
Description
MIN Size I, Cordset, 4 Pole, Male Straight, 20 Ft, 10A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Cordset
MIN-4MP-20
MIN Size I (7/8") Male Cordset MIN-4MP-20
MIN Size I, Cordset, 4 Pole, Male Straight, 20 Ft, 10A, Yellow, PVC

MIN Size I, Cordset, 4 Pole, Male Straight, 20 Ft, 10A, Yellow, PVC

Supplier's Site
Cable for Computer Nework Etc… - 12552815 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12552815
Cable for Computer Nework Etc… 12552815
CORDSET, PVC, 4 CONDUCTORS, MALE PLUG - 16AWG, 20 FEET CABLE, STRAIGHT, YELLOW, ALUMINUM OR NICKEL PLATED BRASS COUPLING NUT, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORDSET, PVC, 4 CONDUCTORS, MALE PLUG - 16AWG, 20 FEET CABLE, STRAIGHT, YELLOW, ALUMINUM OR NICKEL PLATED BRASS COUPLING NUT, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MIN-4MP-20 12552815
Product Name MIN Size I (7/8") Male Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details