Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-6-18

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-6-18
MIN Size I (7/8") Female Receptacle MIN-4FR-6-18
MIN Size I, Receptacle, 4 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-6-18
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206227-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/125V North American Screw Mount Receptacle - 88274100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details