Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-4

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 4 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 4 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-4
MIN Size I (7/8") Female Receptacle MIN-4FR-4
MIN Size I, Receptacle, 4 Pole, Female Straight, 4 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Straight, 4 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-4
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A32S12A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details