Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-3-R

Description
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-3-R
MIN Size I (7/8") Female Receptacle MIN-4FR-3-R
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-3-R
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details