Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-R

Description
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-3-18-R
MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-R
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Right Angle, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-3-18-R
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472938-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details