Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-PG11

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-3-18-PG11
MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-PG11
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-3-18-PG11
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-292-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EAH1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15P Yellow with Green Neon Light - L0515P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details