Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-1-PM

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, N, Panel Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, N, Panel Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-1-PM
MIN Size I (7/8") Female Receptacle MIN-4FR-1-PM
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, N, Panel Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, N, Panel Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-1-PM
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
50 Amps 125/250 Volt RV Power Outlet Box :RM50DFPB - RM50DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details