Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-1-N

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-1-N
MIN Size I (7/8") Female Receptacle MIN-4FR-1-N
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-1-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Small Box Receptacle - D32S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Duplex Outlet, Side Wire, Residential Grade - 2002A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details