Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-1-18-N

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-1-18-N
MIN Size I (7/8") Female Receptacle MIN-4FR-1-18-N
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-1-18-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet F, Snap-in Mounting, Front Side, IDC Terminal - 6610 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details