SCHURTER Inc IEC Appliance Outlet F, Snap-in Mounting, Front Side, IDC Terminal 6610

Description
Description Panel mount: Snap-in version, front side: Connector, Pin temperature 70 °C, Protection class I Wire gauge 1-1.5mm²/1.5mm²/2.5m m²/14AWG/12AWG IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs Cross and along orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as IDC, solder or quick connect terminal Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request UL approval for AWG 16 | Versions for other wire gauges Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version, front side: Connector, Pin temperature 70 °C, Protection class I Wire gauge 1-1.5mm²/1.5mm²/2.5m m²/14AWG/12AWG IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs Cross and along orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as IDC, solder or quick connect terminal Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request UL approval for AWG 16 | Versions for other wire gauges Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet F, Snap-in Mounting, Front Side, IDC Terminal - 6610 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet F, Snap-in Mounting, Front Side, IDC Terminal
6610
IEC Appliance Outlet F, Snap-in Mounting, Front Side, IDC Terminal 6610
Description Panel mount: Snap-in version, front side: Connector, Pin temperature 70 °C, Protection class I Wire gauge 1-1.5mm²/1.5mm²/2.5m m²/14AWG/12AWG IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs Cross and along orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as IDC, solder or quick connect terminal Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request UL approval for AWG 16 | Versions for other wire gauges Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Snap-in version, front side:
  • Connector, Pin temperature 70 °C, Protection class I
  • Wire gauge 1-1.5mm²/1.5mm²/2.5mm²/14AWG/12AWG
  • IDC terminals acc. to IEC 60998-2-3 for solid wires

Unique Selling Proposition

  • IDC terminals for efficient wiring
  • Significant reduces labor costs
  • Cross and along orientation
  • Ideal for PDU applications

Characteristics

  • Protection cover can be used as wire press
  • Live contact available as IDC, solder or quick connect terminal
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • UL approval for AWG 16 | Versions for other wire gauges

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6610
Product Name IEC Appliance Outlet F, Snap-in Mounting, Front Side, IDC Terminal
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types IDC
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.09 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4303.2014.35 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4334-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 3-103-780 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details