Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-6-N

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-6-N
MIN Size I (7/8") Male Receptacle MIN-3MR-6-N
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-6-N
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F43.23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details