Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-6-18-PM

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Panel Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Panel Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-6-18-PM
MIN Size I (7/8") Male Receptacle MIN-3MR-6-18-PM
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Panel Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Panel Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-6-18-PM
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Circular Power Connectors - 1-5849587-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details