Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-6-18-PG11

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, PG11, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, PG11, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-6-18-PG11
MIN Size I (7/8") Male Receptacle MIN-3MR-6-18-PG11
MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, PG11, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 3 Pole, Male Straight, 6 Ft, 18awg, 10A, PG11, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-6-18-PG11
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Continental European Panel Mount Receptacle - 88011082 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F51S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers