Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-.5-22-SS

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-.5-22-SS
MIN Size I (7/8") Male Receptacle MIN-3MR-.5-22-SS
MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-.5-22-SS
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F31S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Plug, 20 AMP 125 Volt L5-20P - L0520P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details