Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-3A-18-SS

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-3A-18-SS
MIN Size I (7/8") Male Receptacle MIN-3MR-3A-18-SS
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-3A-18-SS
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F51S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details