Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-3FR-3-N

Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-3FR-3-N
MIN Size I (7/8") Female Receptacle MIN-3FR-3-N
MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3FR-3-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6835-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant; Surge Protection
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details