Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-2MR-3-18-M16

Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-2MR-3-18-M16
MIN Size I (7/8") Male Receptacle MIN-2MR-3-18-M16
MIN Size I, Receptacle, 2 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 2 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2MR-3-18-M16
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details