Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-2MR-1-PG11

Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 1 Ft, 16awg, 13A, PG11, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 1 Ft, 16awg, 13A, PG11, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-2MR-1-PG11
MIN Size I (7/8") Male Receptacle MIN-2MR-1-PG11
MIN Size I, Receptacle, 2 Pole, Male Straight, 1 Ft, 16awg, 13A, PG11, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 2 Pole, Male Straight, 1 Ft, 16awg, 13A, PG11, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2MR-1-PG11
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details