Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-2FR-6-18

Description
MIN Size I, Receptacle, 2 Pole, Female Straight, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 2 Pole, Female Straight, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-2FR-6-18
MIN Size I (7/8") Female Receptacle MIN-2FR-6-18
MIN Size I, Receptacle, 2 Pole, Female Straight, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 2 Pole, Female Straight, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2FR-6-18
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-2367215-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/250V North American Snap-in Receptacle - 88241100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details