Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-2FR-6-18-R

Description
MIN Size I, Receptacle, 2 Pole, Female Right Angle, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 2 Pole, Female Right Angle, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-2FR-6-18-R
MIN Size I (7/8") Female Receptacle MIN-2FR-6-18-R
MIN Size I, Receptacle, 2 Pole, Female Right Angle, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 2 Pole, Female Right Angle, 6 Ft, 18awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2FR-6-18-R
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details