Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-2FR-3-R

Description
MIN Size I, Receptacle, 2 Pole, Female Right Angle, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 2 Pole, Female Right Angle, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-2FR-3-R
MIN Size I (7/8") Female Receptacle MIN-2FR-3-R
MIN Size I, Receptacle, 2 Pole, Female Right Angle, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 2 Pole, Female Right Angle, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2FR-3-R
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030820 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details