Mencom Corporation MIN Size III (1-1/8") Male Receptacle MIN-19MR-3-M25

Description
MIN Size III, Receptacle, 19 Pole, Male Straight, 3 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 19 Pole, Male Straight, 3 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Male Receptacle
MIN-19MR-3-M25
MIN Size III (1-1/8") Male Receptacle MIN-19MR-3-M25
MIN Size III, Receptacle, 19 Pole, Male Straight, 3 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 19 Pole, Male Straight, 3 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-19MR-3-M25
Product Name MIN Size III (1-1/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight Angled Receptacle - F53.56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Rectangular Power Connectors - 1969810-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details