Mencom Corporation MIN Size III (1-1/8") Female Receptacle MIN-19FR-4

Description
MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Female Receptacle
MIN-19FR-4
MIN Size III (1-1/8") Female Receptacle MIN-19FR-4
MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-19FR-4
Product Name MIN Size III (1-1/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F41S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details