Mencom Corporation MIN Size III (1-1/8") Female Receptacle MIN-19FR-4-M20

Description
MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, M20, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, M20, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Female Receptacle
MIN-19FR-4-M20
MIN Size III (1-1/8") Female Receptacle MIN-19FR-4-M20
MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, M20, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 19 Pole, Female Straight, 4 Ft, 22awg, 3A, M20, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-19FR-4-M20
Product Name MIN Size III (1-1/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 6200/6500 Power Module - 2094-BM03-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP67 Watertight 15° Angled Receptacle - F31S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details