Mencom Corporation MIN Size III (1-1/8") Female Receptacle MIN-19FR-1-M25

Description
MIN Size III, Receptacle, 19 Pole, Female Straight, 1 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 19 Pole, Female Straight, 1 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Female Receptacle
MIN-19FR-1-M25
MIN Size III (1-1/8") Female Receptacle MIN-19FR-1-M25
MIN Size III, Receptacle, 19 Pole, Female Straight, 1 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 19 Pole, Female Straight, 1 Ft, 22awg, 3A, M25, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-19FR-1-M25
Product Name MIN Size III (1-1/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details