Mencom Corporation MIN Size III (1-1/8") Female Receptacle MIN-12FR-3-18-M25

Description
MIN Size III, Receptacle, 12 Pole, Female Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 12 Pole, Female Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Female Receptacle
MIN-12FR-3-18-M25
MIN Size III (1-1/8") Female Receptacle MIN-12FR-3-18-M25
MIN Size III, Receptacle, 12 Pole, Female Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 12 Pole, Female Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-12FR-3-18-M25
Product Name MIN Size III (1-1/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-302-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Straight Receptacle - F51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-08-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details