Mencom Corporation MIN Size III (1-1/8") Male Receptacle MIN-10MR-6-18-M20

Description
MIN Size III, Receptacle, 10 Pole, Male Straight, 6 Ft, 18awg, 4A, M20, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 10 Pole, Male Straight, 6 Ft, 18awg, 4A, M20, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Male Receptacle
MIN-10MR-6-18-M20
MIN Size III (1-1/8") Male Receptacle MIN-10MR-6-18-M20
MIN Size III, Receptacle, 10 Pole, Male Straight, 6 Ft, 18awg, 4A, M20, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 10 Pole, Male Straight, 6 Ft, 18awg, 4A, M20, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-10MR-6-18-M20
Product Name MIN Size III (1-1/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-06/024-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-586-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details