Mencom Corporation MIN Size III (1-1/8") Female Receptacle MIN-10FR-3-18-PG16

Description
MIN Size III, Receptacle, 10 Pole, Female Straight, 3 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 10 Pole, Female Straight, 3 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Female Receptacle
MIN-10FR-3-18-PG16
MIN Size III (1-1/8") Female Receptacle MIN-10FR-3-18-PG16
MIN Size III, Receptacle, 10 Pole, Female Straight, 3 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 10 Pole, Female Straight, 3 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-10FR-3-18-PG16
Product Name MIN Size III (1-1/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Box Receptacle - D52S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details