Mencom Corporation Electrical Cable/Wire MDE45-4FP-FW09

Description
FIELD WIREABLE SENSOR PLUGS, M12 ETHERNET SERIES, 4 PIN, FEMALE, 240VAC/VDC MAX, 4 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
Description
FIELD WIREABLE SENSOR PLUGS, M12 ETHERNET SERIES, 4 PIN, FEMALE, 240VAC/VDC MAX, 4 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 12549368 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
12549368
Electrical Cable/Wire 12549368
FIELD WIREABLE SENSOR PLUGS, M12 ETHERNET SERIES, 4 PIN, FEMALE, 240VAC/VDC MAX, 4 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

FIELD WIREABLE SENSOR PLUGS, M12 ETHERNET SERIES, 4 PIN, FEMALE, 240VAC/VDC MAX, 4 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 12549368
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-20-Q7-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers