Mencom Corporation MDC (M12) Female Shielded Cordset MDCP-8FP-25M

Description
MDC, Cordset, 8 Pole, Female Straight, 25M, 2A, Yellow, PUR, Nickel Brass
Description
MDC, Cordset, 8 Pole, Female Straight, 25M, 2A, Yellow, PUR, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Shielded Cordset - MDCP-8FP-25M - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Shielded Cordset
MDCP-8FP-25M
MDC (M12) Female Shielded Cordset MDCP-8FP-25M
MDC, Cordset, 8 Pole, Female Straight, 25M, 2A, Yellow, PUR, Nickel Brass

MDC, Cordset, 8 Pole, Female Straight, 25M, 2A, Yellow, PUR, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCP-8FP-25M
Product Name MDC (M12) Female Shielded Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details