Mencom Corporation MDC (M12) Female Cordset MDCP-5FP-2M-R

Description
MDC, Cordset, 5 Pole, Female Right Angle, 2M, 4A, Yellow, PUR, Nickel Brass
Description
MDC, Cordset, 5 Pole, Female Right Angle, 2M, 4A, Yellow, PUR, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Cordset - MDCP-5FP-2M-R - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Cordset
MDCP-5FP-2M-R
MDC (M12) Female Cordset MDCP-5FP-2M-R
MDC, Cordset, 5 Pole, Female Right Angle, 2M, 4A, Yellow, PUR, Nickel Brass

MDC, Cordset, 5 Pole, Female Right Angle, 2M, 4A, Yellow, PUR, Nickel Brass

Supplier's Site
Cable for Computer Nework Etc… - 12549208 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12549208
Cable for Computer Nework Etc… 12549208
CORSET, PUR, NUMBER OF CONDUCTORS: 5, FEMALE PLUG, CABLE LENGTH - 2M, RIGHT ANGLE, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORSET, PUR, NUMBER OF CONDUCTORS: 5, FEMALE PLUG, CABLE LENGTH - 2M, RIGHT ANGLE, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDCP-5FP-2M-R 12549208
Product Name MDC (M12) Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details